Diode Standard 1200V 45A Through Hole TO-247AD
Rectifiers Single Diode Alt VS-40EPS12-M3
RECTIFIER, SINGLE, 45A, 1.2KV, TO-247AD; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):45A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 45A TO247AD
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-45APS12L-M3-ND | VS-45APS12L-M3 | 95AC2470 | VS-45APS12L-M3 |
| Product Name | Single Diodes | Rectifiers | Rectifier, Single, 45A, 1.2Kv, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-247AD-3 | |||
| RoHS Compliant | RoHS |