Diode Standard 1600V 45A Through Hole TO-247AD
DIODE GEN PURP 1.6KV 45A TO247AD
Rectifiers 45A If; 1600V Vr TO-247AD 2L
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-45EPS16LHM3GI-ND | VS-45EPS16LHM3 | VS-45EPS16LHM3 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |