Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-3EGU06WHM3/5BT VS-3EGU06WHM3/5BT

Description
Manufacturer: Vishay Win Source Part Number: 902909-VS-3EGU06WHM3 /5BT Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Standard 600 V 3A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: 3EGU06 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902909-VS-3EGU06WHM3 /5BT Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Standard 600 V 3A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: 3EGU06 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-3EGU06WHM3/5BT - 902909-VS-3EGU06WHM3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-3EGU06WHM3/5BT
902909-VS-3EGU06WHM3/5BT
Diodes, Rectifiers - Single - VS-3EGU06WHM3/5BT 902909-VS-3EGU06WHM3/5BT
Manufacturer: Vishay Win Source Part Number: 902909-VS-3EGU06WHM3 /5BT Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Standard 600 V 3A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: 3EGU06 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902909-VS-3EGU06WHM3/5BT
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Standard 600 V 3A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3EGU06
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 112-VS-3EGU06WHM3/5BTCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 3A DO214AA

DIODE GEN PURP 600V 3A DO214AA

Buy Now Datasheet
Single Diodes - 112-VS-3EGU06WHM3/5BTDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 3A DO214AA

DIODE STANDARD 600V 3A DO214AA

Buy Now Datasheet
Single Diodes - 112-VS-3EGU06WHM3/5BTTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Automotive 600V 3A Diode and Rectifier - 280-VS-3EGU06WHM3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600V 3A Diode and Rectifier
280-VS-3EGU06WHM3/5BT
Automotive 600V 3A Diode and Rectifier 280-VS-3EGU06WHM3/5BT
Diode Switching 600V 3A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: VS-3EGU06WHM3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EGU06WHM3/5B T can be used for catalog matching and distributor lookup.

Diode Switching 600V 3A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: VS-3EGU06WHM3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EGU06WHM3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-3EGU06WHM3/5BT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-3EGU06WHM3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers VS-3EGU06WHM3/5BT
DIODE GEN PURP 600V 3A DO214AA

DIODE GEN PURP 600V 3A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers fred 600V 3A - SMB

Rectifiers fred 600V 3A - SMB

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 902909-VS-3EGU06WHM3/5BT 112-VS-3EGU06WHM3/5BTCT-ND 280-VS-3EGU06WHM3/5BT VS-3EGU06WHM3/5BT VS-3EGU06WHM3/5BT
Product Name Diodes, Rectifiers - Single - VS-3EGU06WHM3/5BT Single Diodes Automotive 600V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Diode Standard 600 V 3A Surface Mount DO-214AA (SMB)
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Tape and Reel SMB
Unlock Full Specs
to access all available technical data