DIODE ARR SIC 650V 20A TO-247AD
Silicon Carbide diode - TO-247
Silicon Carbide diode - TO-247
Silicon Carbide diode - TO-247
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 112-VS-3C40CP07L-M3-ND | 2799484 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode |
| Tj | -55 to 175 C (-67 to 347 F) | |
| Package | TO-247; TO-247-3 | TO-247; TO-247AD 3L |