Hubbell Incorporated Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| 10-1/4 INCH OVERALL LENGTH ACAR/ACSR/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 725 DIE INDEX 3-1/8 INCH L X 3-1/4 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD... | |
| 10-3/8 INCH OVERALL LENGTH ACAR/ACSR/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 727 DIE INDEX 3-1/8 INCH L X 3-1/4 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD... | |
| 12-7/8 INCH OVERALL LENGTH ACAR/ACSR/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 740 DIE INDEX 3-1/8 INCH L X 3-11/16 INCH W X 11/16 INCH THK PAD SIZE 4 NEMA PAD... | |
| ALUMINUM MATERIAL 10 1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 292, 319 DIE INDEX 3 INCH L X 2 1/2 INCH W X 3/4 INCH... | |
| ALUMINUM MATERIAL 10 1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 352 DIE INDEX 3 INCH L X 2 1/2 INCH W X 5/8 INCH THK... | |
| ALUMINUM MATERIAL 10 1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 422 DIE INDEX 3 INCH L X 3 INCH W X 5/8 INCH THK PAD... | |
| ALUMINUM MATERIAL 10 1/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 342 DIE INDEX 3 INCH L X 2 3/8 INCH W X 5/8 INCH THK... | |
| ALUMINUM MATERIAL 10 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 575 DIE INDEX 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 2 9/16 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243 DIE INDEX 1 1/16 INCH L X 15/16 INCH W X 0.29 INCH... | |
| ALUMINUM MATERIAL 2-9/16 INCH OVERALL LENGTH AAC/ACSR/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG OR 243 DIE INDEX 1-1/16 INCH L X 15/16 INCH W PAD SIZE 1 PAD... | |
| ALUMINUM MATERIAL 2-9/16 INCH OVERALL LENGTH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243 DIE INDEX 1-1/16 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE 1 PAD... | |
| ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K-840 DIE INDEX 1-1/4 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE 1 PAD... | |
| ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH ALUMINUM, COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K-840 DIE INDEX 1-1/4 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE 1 PAD HOLE(S)... | |
| ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL 2 TO 1 AWG STRANDED (COPPER/ALUMINUM), 2 (6/1) SPARROW AWG TO 2 (7/1) SEPARATE AWG CONDUCTOR SIZE 249, K-840 DIE INDEX... | |
| ALUMINUM MATERIAL 4 1/2 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 1 5/16 INCH L X 1 1/4 INCH W X 0.38... | |
| ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE C, 659 DIE INDEX 3 INCH L X 1 7/8 INCH W X 3/8 INCH... | |
| ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 3 INCH L X 1 1/4 INCH W X 0.25 INCH... | |
| ALUMINUM MATERIAL 5-1/2 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE BG/243 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 5-5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 239 DIE INDEX 3 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 6 1/2 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 654 DIE INDEX 3 INCH L X 1 1/2 INCH W X 3/8 INCH THK PAD... | |
| ALUMINUM MATERIAL 6 1/2 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 658 DIE INDEX 3 INCH L X 1 1/4 INCH W X 3/8 INCH THK PAD... | |
| ALUMINUM MATERIAL 6 1/2 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 786 DIE INDEX 1 1/2 INCH W X 0.38 INCH THK PAD SIZE 2... | |
| ALUMINUM MATERIAL 6 1/2 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 786 DIE INDEX 3 INCH L X 1 1/2 INCH W X 0.39 INCH... | |
| ALUMINUM MATERIAL 6 1/4 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 3 INCH L X 1 1/4 INCH W X 0.38 INCH... | |
| ALUMINUM MATERIAL 6 15/16 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 786 DIE INDEX 1 1/2 INCH W X 0.5 INCH THK PAD SIZE 2... | |
| ALUMINUM MATERIAL 6 3/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 245AA DIE INDEX 3 INCH L X 1 INCH W X 1/4 INCH THK PAD... | |
| ALUMINUM MATERIAL 6 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243, 687 DIE INDEX 3 INCH L X 7/8 INCH W X 3/8 INCH THK PAD... | |
| ALUMINUM MATERIAL 6 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE L/251 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 6-1/2 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 655 DIE INDEX 3 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE 2... | |
| ALUMINUM MATERIAL 6-1/2 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 659 DIE INDEX 3 INCH L X 1-1/8 INCH W X 3/8 INCH THK PAD SIZE 2... | |
| ALUMINUM MATERIAL 6-1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE KS18, 243, BG, 8A DIE INDEX 3 INCH L X 7/8 INCH W X 1/4 INCH... | |
| ALUMINUM MATERIAL 6-3/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 247 DIE INDEX 3 INCH L X 1-1/8 INCH W X 1/4 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 6-3/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 251 DIE INDEX 3 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 6-7/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249 DIE INDEX 3 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 7 1/2 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 302 DIE INDEX 1 11/16 INCH W X 0.62 INCH THK PAD SIZE 2 NEMA... | |
| ALUMINUM MATERIAL 7 1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE M, 317 DIE INDEX 3 INCH L X 1 7/8 INCH W X 3/8 INCH... | |
| ALUMINUM MATERIAL 7 1/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 321 DIE INDEX 3 INCH L X 3 INCH W X 3/8 INCH THK PAD... | |
| ALUMINUM MATERIAL 7 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE C, 247, 702 DIE INDEX 3 INCH L X 1-1/8 INCH W X 3/8 INCH THK PAD... | |
| ALUMINUM MATERIAL 7 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 321 DIE INDEX 3 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 7-1/2 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 7-1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 316 DIE INDEX 3 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 7-1/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE M/317 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 7-3/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249 DIE INDEX 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 7-3/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 316 DIE INDEX 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 7-5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 327 DIE INDEX 3 INCH L X 1-7/8 INCH W X 7/16 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 7-5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 327 DIE INDEX 3 INCH L X 3 INCH W X 7/16 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 8 3/8 INCH OVERALL LENGTH AAC/ACSR/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608 DIE INDEX 3 INCH L X 2 1/8 INCH W X 1/2 INCH THK PAD... | |
| ALUMINUM MATERIAL 8-1/8 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608 DIE INDEX 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4... | |
| ALUMINUM MATERIAL 8-1/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 261 DIE INDEX 3 INCH L X 2 INCH W X 3/8 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 8-1/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 261 DIE INDEX 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 9 5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 292, 319 DIE INDEX 3 INCH L X 3 INCH W X 3/4 INCH THK... | |
| ALUMINUM MATERIAL 9-1/2 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 342 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/4 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 9-5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 352 DIE INDEX 3 INCH L X 3 INCH W X 5/8 INCH THK PAD SIZE... | |
| ALUMINUM MATERIAL 9.8 INCH OVERALL LENGTH ALUMOWELD/EHS STEEL CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 679, 726 DIE INDEX 3 INCH L X 1 1/2 INCH W X 0.38 INCH THK... | |
| ALUMINUM MATERIAL 9.81 INCH OVERALL LENGTH ALUMOWELD/EHS STEEL CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 668, 723 DIE INDEX 3 INCH L X 1 1/2 INCH W X 0.38 INCH THK... | |
| ALUMINUM MATERIAL ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 352/579 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 397.5/477... | |
| BLOCK TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED... | |
| BLOCK TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED... | |
| BLOCK TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED... | |
| BLOCK TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED... | |
| BLOCK TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED... | |
| BLOCK TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED... | |
| BLOCK TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED... | |
| BLOCK TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED... | |
| BLOCK TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED... | |
| CAST ALUMINUM ALLOY MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 237 DIE INDEX 3 INCH L X 1 1/4 INCH W X 1/4... | |
| CAST ALUMINUM ALLOY MATERIAL 7 3/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 251 DIE INDEX 3 INCH L X 3 INCH W X 3/8 INCH... | |
| CAST ALUMINUM ALLOY MATERIAL 7 3/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317 DIE INDEX 3 INCH L X 3 INCH W X 3/8 INCH... | |
| CAST ALUMINUM ALLOY MATERIAL 8 1/8 INCH OVERALL LENGTH AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 469 DIE INDEX 3 INCH L X 3 INCH W X 1/2 INCH THK... | |
| CAST ALUMINUM ALLOY MATERIAL 9 7/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 342 DIE INDEX 3 INCH L X 3 INCH W X 5/8 INCH... | |
| COPPER ALLOY MATERIAL 7 1/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 209 DIE INDEX 3 INCH L X 3 INCH W X 1/2 INCH THK PAD... | |
| COPPER MATERIAL 1.69 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B/486A, CSA APPROVAL 8 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 49 DIE INDEX 0.44... | |
| COPPER MATERIAL 2.02 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B/486A, CSA APPROVAL 6 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 0.45... | |
| COPPER MATERIAL 3.48 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B/486A, CSA APPROVAL 2 AWG SOLID/STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 0.6... | |
| COPPER MATERIAL 4.09 INCH OVERALL LENGTH 0.78 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 8 AWG SOLID/STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 49 DIE INDEX 0.83... | |
| COPPER MATERIAL 4.21 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B, IEEE 837, CSA APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 11 DIE... | |
| COPPER MATERIAL 4.38 INCH OVERALL LENGTH 0.83 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A, CSA APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 3... | |
| COPPER MATERIAL 4.4 INCH OVERALL LENGTH 1.09 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 6 AWG SOLID/STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 7/374 DIE INDEX 0.83... | |
| COPPER MATERIAL 4.6 INCH OVERALL LENGTH 0.83 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B, IEEE 837, CSA APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE... | |
| COPPER MATERIAL 4.71 INCH OVERALL LENGTH 1.22 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 10 DIE INDEX 0.83... | |
| COPPER MATERIAL 4.81 INCH OVERALL LENGTH 1.35 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 12/348 DIE INDEX 0.83... | |
| COPPER MATERIAL 4.94 INCH OVERALL LENGTH 1.18 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A, CSA APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 17 DIE INDEX 3... | |
| COPPER MATERIAL 4.94 INCH OVERALL LENGTH 1.18 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B, IEEE 837, CSA APPROVAL 250 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 18 DIE... | |
| COPPER MATERIAL 4.94 INCH OVERALL LENGTH 1.18 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B, IEEE 837, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE... | |
| COPPER MATERIAL 4.97 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 0.81... | |
| COPPER MATERIAL 5 INCH OVERALL LENGTH 1.18 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, UL 486-B, CSA APPROVAL 350 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE... | |
| COPPER MATERIAL 5-1/2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 170 DIE INDEX 3 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2... | |
| COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 165 DIE INDEX 3 INCH L X 7/8 INCH W X 1/8 INCH THK PAD SIZE 2... | |
| COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 168 DIE INDEX 3 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 2... | |
| COPPER MATERIAL 5-5/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 168 DIE INDEX 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4... | |
| COPPER MATERIAL 5.17 INCH OVERALL LENGTH 1.57 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1... | |
| COPPER MATERIAL 5.21 INCH OVERALL LENGTH 1.57 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 250 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1.09... | |
| COPPER MATERIAL 5.42 INCH OVERALL LENGTH 1.48 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B, IEEE 837, CSA APPROVAL 500 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 22 DIE... | |
| COPPER MATERIAL 6-1/2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 210 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2... | |
| COPPER MATERIAL 6-1/2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 267 DIE INDEX 3 INCH L X 1-5/8 INCH W X 1/2 INCH THK PAD SIZE 2... | |
| COPPER MATERIAL 6-7/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 210 DIE INDEX 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4... | |
| COPPER MATERIAL 6.08 INCH OVERALL LENGTH 2.2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 500 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 1.52... | |
| DISCONNECTABLE TYPE ALUMINUM MATERIAL 7-3/8 INCH OVERALL LENGTH AAC/ACSR/AAAC/ALUMIN UM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE M DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH... | |
| DISCONNECTABLE TYPE TIN PLATED COPPER MATERIAL 5-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 166 DIE INDEX 3 INCH L X 1 INCH W X 1/4... | |
| ELECTRO TIN PLATED COPPER MATERIAL 1.45 INCH OVERALL LENGTH 0.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 14 TO 10 AWG... | |
| ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 2.61 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24, 2/0... | |
| ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 2.93 INCH OVERALL LENGTH 1.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG... | |
| ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 3.32 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24, 2/0... | |
| ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 3.64 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG... | |
| ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 3.74 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24, 2/0... | |
| ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.51 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24, 6... | |
| ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.63 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG... | |
| ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.89 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG... | |
| ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.22 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24, 6... | |
| ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.35 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24, 6... | |
| ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.45 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG... | |
| ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.13 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO... | |
| ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.14 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO... | |
| ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.38 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG... | |
| ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 6.59 INCH OVERALL LENGTH 2.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1100/24, 444.4... | |
| ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 0.92 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG... | |
| ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 1.54 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG... | |
| ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 1.55 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO... | |
| ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.19 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO... | |
| ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.59 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO... | |
| ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.67 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG... | |
| ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.7 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG... | |
| ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.95 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO... | |
| ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 3.39 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO... | |
| ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.4 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 174/24 TO... | |
| ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.46 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 174/24 TO... | |
| ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.59 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 174/24 TO... | |
| ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 3.47 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 175/24 TO... | |
| ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 3.6 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 175/24 TO... | |
| ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.98 INCH OVERALL LENGTH 1.64 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG... | |
| ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 3.78 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 450/24, 3/0... | |
| ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 3.8 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 450/24, 3/0... | |
| ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 4.74 INCH OVERALL LENGTH 1.64 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG... | |
| ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 1.23 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0... | |
| ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 1.66 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0... | |
| ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.32 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0... | |
| ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 4.18 INCH OVERALL LENGTH 1.77 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG... | |
| ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 6.76 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24, 500... | |
| ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 3.52 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0... | |
| ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 5.24 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0... | |
| ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 5.37 INCH OVERALL LENGTH 1.77 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG... | |
| ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 0.87 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 6... | |
| ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 1.43 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8... | |
| ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 2.19 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8... | |
| ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 2.32 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8... | |
| ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 2.45 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8... | |
| ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 2.89 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8... | |
| ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 5.85 INCH OVERALL LENGTH 2.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 775/24, 313.1... | |
| ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 5.68 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL... | |
| ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 4.41 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL... | |
| ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 5.21 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL... | |
| ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 5.59 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL... | |
| ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 7.14 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24, 750... | |
| ELECTRO-TIN PLATED ALUMINUM MATERIAL BROWN COLOR 7.76 INCH OVERALL LENGTH 2.74 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1000 KCMIL STRANDED... | |
| ELECTRO-TIN PLATED ALUMINUM MATERIAL GREEN COLOR 6.15 INCH OVERALL LENGTH 2.26 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL (ALUMINUM),... | |
| ELECTRO-TIN PLATED ALUMINUM MATERIAL PINK COLOR 6.8 INCH OVERALL LENGTH 2.34 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL STRANDED... | |
| ELECTRO-TIN PLATED ALUMINUM MATERIAL RED COLOR 5.28 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL (ALUMINUM),... | |
| ELECTRO-TIN PLATED ALUMINUM MATERIAL YELLOW COLOR 7.07 INCH OVERALL LENGTH 2.46 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 TO 750... | |
| ELECTRO-TIN PLATED COPPER MATERIAL 1.52 INCH OVERALL LENGTH 0.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 14 TO 10 AWG SOLID/STRANDED... | |
| ELECTRO-TIN PLATED COPPER MATERIAL 2.16 INCH OVERALL LENGTH 0.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 14 TO 10 AWG STRANDED,... | |
| ELECTRO-TIN PLATED COPPER MATERIAL 2.28 INCH OVERALL LENGTH 0.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 14 TO 10 AWG STRANDED,... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 2.8 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24, 2/0 AWG... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 3.05 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24, 2/0 AWG... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 3.2 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24 DIESEL LOCOMOTIVE... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 3.76 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24 DIESEL LOCOMOTIVE... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 4.01 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2/0 AWG DIESEL LOCOMOTIVE CABLE, 2/0 AWG STRANDED (FLEX) CONDUCTOR... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 4.95 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24 DIESEL LOCOMOTIVE... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 1.5 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 1.51 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 1.59 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24, 6 AWG... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 1.77 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24, 6 AWG... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.02 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.21 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.22 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24 DLO, 6... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.46 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.53 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24 DLO, 6... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.65 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.65 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED,... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.78 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24 DLO, 6... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.78 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.97 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 3.03 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 3.09 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 3.22 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 4.4 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 4.43 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 5... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 2.37 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24,... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 2.56 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24,... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 2.87 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24,... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.01 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.57 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24... | |
| ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 4.76 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24... | |
| ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.04 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 40 (NAVY), 4... | |
| ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.22 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 40 (NAVY), 4... | |
| ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.42 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24,... | |
| ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.5 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED... | |
| ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.8 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 40 (NAVY), 4... | |
| ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.82 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24... | |
| ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 3.2 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 5 TO 4 AWG DIESEL LOCOMOTIVE CABLE, 4 AWG (CODE),... | |
| ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 3.23 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 40 (NAVY), 4... | |
| ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 3.04 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 175/24 TO 225/24... | |
| ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 3.16 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 175/24 TO 225/24... | |
| ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 3.41 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 175/24 TO 225/24... | |
| ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 2.84 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 450/24, 3/0 AWG... | |
| ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 2.56 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0 AWG... | |
| ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 2.75 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0 AWG... | |
| ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0 AWG... | |
| ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.2 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24 DIESEL LOCOMOTIVE... | |
| ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.69 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0 AWG... | |
| ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.76 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24 DIESEL LOCOMOTIVE... | |
| ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 4.95 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24 DIESEL LOCOMOTIVE... | |
| ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 3.01 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 AWG... | |
| ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 3.26 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24 DIESEL LOCOMOTIVE... | |
| ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 3.96 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24 DIESEL LOCOMOTIVE... | |
| ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 4.93 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24 DIESEL LOCOMOTIVE... | |
| ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 1.5 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 23 (NAVY), 8... | |
| ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 1.56 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG... | |
| ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 1.75 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG... | |
| ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.07 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG... | |
| ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.19 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG... | |
| ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.33 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24 DLO, 8... | |
| ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.76 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG... | |
| ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 3.03 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24, 6 AWG, 6... | |
| ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL RED COLOR 2.7 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 6 AWG SOLID,... | |
| FLAG, STANDARD TYPE 1 AWG MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE DIMENSION 1.53 INCH LENGTH X 0.62 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM... | |
| FLAG, STANDARD TYPE 1/0 AWG MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE DIMENSION 1.83 INCH LENGTH X 0.69 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM... | |
| FLAG, STANDARD TYPE 1/0 AWG MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE DIMENSION 1.59 INCH LENGTH X 0.69 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM... | |
| FLAG, STANDARD TYPE 1/0 AWG MAX. CONDUCTOR SIZE UL APPROVAL 5/16 INCH STUD SIZE DIMENSION 1.56 INCH LENGTH X 0.69 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM... | |
| FLAG, STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE DIMENSION 1.35 INCH LENGTH X 0.62 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM... | |
| FLAG, STANDARD TYPE 2/0 AWG MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE DIMENSION 1.72 INCH LENGTH X 0.81 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM... | |
| FLAG, STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.18 INCH L X 0.53 INCH W SEAMLESS EXTRUSION MATERIAL... | |
| FLAG, STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE DIMENSION 1.21 INCH LENGTH X 1/2 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM... | |
| FLAG, STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE DIMENSION 1.09 INCH LENGTH X 1/2 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER... | |
| FLAG, STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE DIMENSION 1.12 INCH LENGTH X 1/2 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM... | |
| FLAG, STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE DIMENSION 1.21 INCH LENGTH X 0.62 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM... | |
| FLAG, STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 5/16 INCH STUD SIZE DIMENSION 1.21 INCH LENGTH X 0.56 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM... | |
| FLAT SIDED BARREL TYPE CAST ALUMINUM MATERIAL 5.51 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL BG, 243 DIE INDEX 3 INCH L X 1.9 INCH W X 0.38 INCH THK PAD... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.102 INCH DIA X 0.551 INCH L SIZE ORANGE COLOR 0.315 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 22 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.102 INCH DIA X 0.63 INCH L SIZE WHITE COLOR 0.394 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 22 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.102 INCH DIA X 0.709 INCH L SIZE WHITE COLOR 0.472 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 22 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.110 INCH DIA X 0.957 INCH L SIZE GRAY COLOR 0.709 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 20 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.118 INCH DIA X 0.551 INCH L SIZE YELLOW COLOR 0.315 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 18 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.118 INCH DIA X 0.957 INCH L SIZE RED COLOR 0.709 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 18 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 0.551 INCH L SIZE BLACK COLOR 0.551 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 16 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 0.63 INCH L SIZE BLACK COLOR 0.394 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 16 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 0.63 INCH L SIZE RED COLOR 0.394 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 16 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 0.945 INCH L SIZE BLACK COLOR 0.709 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 16 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 0.945 INCH L SIZE RED COLOR 0.709 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 16 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 1.02 INCH L SIZE YELLOW COLOR 0.709 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.17 INCH DIA X 0.62 INCH L SIZE BLUE COLOR 0.32 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 14 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.189 INCH DIA X 0.646 INCH L SIZE GRAY COLOR 0.315 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.189 INCH DIA X 0.699 INCH L SIZE GRAY COLOR 0.394 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.189 INCH DIA X 0.787 INCH L SIZE GRAY COLOR 0.472 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.248 INCH DIA X 0.728 INCH L SIZE GREEN COLOR 0.394 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.248 INCH DIA X 0.728 INCH L SIZE YELLOW COLOR 0.394 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.248 INCH DIA X 0.787 INCH L SIZE YELLOW COLOR 0.472 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.287 INCH DIA X 1.1 INCH L SIZE BROWN COLOR 0.63 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.299 INCH DIA X 0.866 INCH L SIZE BROWN COLOR 0.472 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.299 INCH DIA X 0.866 INCH L SIZE RED COLOR 0.472 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.346 INCH DIA X 0.945 INCH L SIZE BLUE COLOR 0.472 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.5 INCH DIA X 1.18 INCH L SIZE RED COLOR 0.63 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 2 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.799 INCH DIA X 2.15 INCH L SIZE BLUE COLOR 1.34 INCH SLEEVE LENGTH 25 PER BAG STANDARD PACKAGE 4/0 AWG CONDUCTOR SIZE... | |
| INSULATED TWIN FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.315 INCH DIA X 0.728 INCH L SIZE BLUE COLOR 500 PER BAG STANDARD PACKAGE 14 AWG CONDUCTOR SIZE 0.13 INCH SLEEVE... | |
| INSULATED TWIN FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.346 INCH DIA X 0.909 INCH L SIZE GRAY COLOR 100 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE 0.165 INCH SLEEVE... | |
| INSULATED TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.8 INCH DIAMETER X 1.87 INCH LENGTH SIZE BLUE COLOR 1.06 INCH SLEEVE LENGTH 25 PER BAG STANDARD PACKAGE 4/0 AWG CONDUCTOR SIZE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.067 INCH DIA X 0.315 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 22 AWG CONDUCTOR SIZE 0.051 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.098 INCH DIA X 0.472 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 16 AWG CONDUCTOR SIZE 0.079 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.13 INCH DIA X 0.394 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 14 AWG CONDUCTOR SIZE 0.102 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.13 INCH DIA X 0.472 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 14 AWG CONDUCTOR SIZE 0.102 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.154 INCH DIA X 0.354 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE 0.126 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.154 INCH DIA X 0.472 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE 0.126 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.185 INCH DIA X 0.394 INCH L SIZE 250 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.185 INCH DIA X 0.472 INCH L SIZE 250 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.185 INCH DIA X 0.709 INCH L SIZE 250 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.228 INCH DIA X 0.472 INCH L SIZE 250 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE 0.193 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.228 INCH DIA X 0.591 INCH L SIZE 250 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE 0.193 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.283 INCH DIA X 0.472 INCH L SIZE 250 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE 0.244 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.283 INCH DIA X 0.709 INCH L SIZE 250 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE 0.244 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.283 INCH DIA X 0.984 INCH L SIZE 250 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE 0.244 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.358 INCH DIA X 0.472 INCH L SIZE 100 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE 0.311 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.358 INCH DIA X 0.787 INCH L SIZE 100 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE 0.311 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.358 INCH DIA X 0.984 INCH L SIZE 100 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE 0.311 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.402 INCH DIA X 0.787 INCH L SIZE 100 PER BAG STANDARD PACKAGE 2 AWG CONDUCTOR SIZE 0.343 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.402 INCH DIA X 0.984 INCH L SIZE 100 PER BAG STANDARD PACKAGE 2 AWG CONDUCTOR SIZE 0.343 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.402 INCH DIA X 1.26 INCH L SIZE 100 PER BAG STANDARD PACKAGE 2 AWG CONDUCTOR SIZE 0.343 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.5 INCH DIA X 0.866 INCH L SIZE 50 PER BAG STANDARD PACKAGE 1 AWG CONDUCTOR SIZE 0.429 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.5 INCH DIA X 1.26 INCH L SIZE 50 PER BAG STANDARD PACKAGE 1 AWG CONDUCTOR SIZE 0.429 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.622 INCH DIA X 0.866 INCH L SIZE 50 PER BAG STANDARD PACKAGE 2/0 AWG CONDUCTOR SIZE 0.563 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.622 INCH DIA X 0.984 INCH L SIZE 50 PER BAG STANDARD PACKAGE 2/0 AWG CONDUCTOR SIZE 0.563 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.681 INCH DIA X 1.18 INCH L SIZE 50 PER BAG STANDARD PACKAGE 3/0 AWG CONDUCTOR SIZE 0.614 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.681 INCH DIA X 1.26 INCH L SIZE 50 PER BAG STANDARD PACKAGE 3/0 AWG CONDUCTOR SIZE 0.614 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.795 INCH DIA X 1.26 INCH L SIZE 25 PER BAG STANDARD PACKAGE 4/0 AWG CONDUCTOR SIZE 0.697 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.795 INCH DIA X 1.57 INCH L SIZE 25 PER BAG STANDARD PACKAGE 4/0 AWG CONDUCTOR SIZE 0.697 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.906 INCH DIA X 1.26 INCH L SIZE 25 PER BAG STANDARD PACKAGE 250 KCMIL CONDUCTOR SIZE 0.811 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.906 INCH DIA X 1.57 INCH L SIZE 25 PER BAG STANDARD PACKAGE 250 KCMIL CONDUCTOR SIZE 0.811 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.941 INCH DIA X 1.26 INCH L SIZE 25 PER BAG STANDARD PACKAGE 350 KCMIL CONDUCTOR SIZE 0.843 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.941 INCH DIA X 1.57 INCH L SIZE 25 PER BAG STANDARD PACKAGE 350 KCMIL CONDUCTOR SIZE 0.843 INCH SLEEVE DIAMETER ROHS COMPATIBLE... | |
| PENETROX[T] PRE FILLED CAST ALUMINUM MATERIAL ACSR CONDUCTOR MATERIAL 4 NEMA PAD HOLE(S) 1033.5 MCM, 1113 MCM ACSR CONDUCTOR SIZE YCAK-R-4N MODEL | |
| PENETROX[T] PRE FILLED CAST ALUMINUM MATERIAL ACSR CONDUCTOR MATERIAL 4 NEMA PAD HOLE(S) 715.5 MCM, 795 MCM ACSR CONDUCTOR SIZE YCAK-R-4N MODEL | |
| PENETROX[T] PRE FILLED CAST ALUMINUM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 4 NEMA PAD HOLE(S) 310 MCM ACSR CONDUCTOR SIZE 3/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE YCAK MODEL | |
| PENETROX[T] PRE FILLED CAST ALUMINUM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 4 NEMA PAD HOLE(S) 397.5 MCM ACSR CONDUCTOR SIZE 477 AWG ALUMINUM/COPPER CONDUCTOR SIZE YCAK MODEL | |
| PURE COPPER MATERIAL 5 1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 166 DIE INDEX 3 INCH L X 1 INCH W X 1/4 INCH THK PAD... | |
| PURE COPPER MATERIAL 5 3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 167 DIE INDEX 3 INCH L X 1 1/8 INCH W X 1/4 INCH THK... | |
| PURE COPPER MATERIAL 5 5/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 169 DIE INDEX 3 INCH L X 1 3/8 INCH W X 3/8 INCH THK... | |
| PURE COPPER MATERIAL 6 3/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 209 DIE INDEX 3 INCH L X 1 5/8 INCH W X 1/2 INCH THK... | |
| PURE COPPER MATERIAL 7 1/2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 627 DIE INDEX 3 INCH L X 3 INCH W X 1/2 INCH THK PAD... | |
| PURE COPPER MATERIAL 7 1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 627 DIE INDEX 3 INCH L X 2 3/8 INCH W X 5/8 INCH THK... | |
| REDUCING SPLICE TYPE TIN ELECTROPLATED COPPER MATERIAL 1.15 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL HYREDUCER[TM] BRAND ROHS COMPATIBLE YRV-L MODEL | |
| SEAMLESS ELECTROLYTIC TIN PLATED WROUGHT COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 550/24 (FLEX) CONDUCTOR SIZE 5/16 INCH STUD SIZE 16 DIE INDEX 2 PAD HOLE(S) 1-3/4... | |
| SERRATED BARREL TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R]... | |
| SERRATED BARREL TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R]... | |
| SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED... | |
| SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED... | |
| SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED... | |
| SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE 1/2 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION... | |
| SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION... | |
| SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION... | |
| SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE 5/16 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION... | |
| SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED... | |
| SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE 1/2 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION... | |
| SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION... | |
| SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION... | |
| SERRATED BARREL TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R]... | |
| SERRATED BARREL TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R]... | |
| SERRATED BARREL TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE NYLON FULLY INSULATED INSULATION TYPE HYDENT[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.38 INCH DIA... | |
| SERRATED BARREL TYPE 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[TM] BRAND ROHS... | |
| SERRATED BARREL TYPE 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED... | |
| SERRATED BARREL TYPE 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED... | |
| SERRATED BARREL TYPE 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION... | |
| SERRATED BARREL TYPE 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION... | |
| SERRATED BARREL TYPE 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE 5/16 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION... | |
| SERRATED BARREL TYPE 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED... | |
| SERRATED BARREL TYPE 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED... | |
| SERRATED BARREL TYPE 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION... | |
| SERRATED BARREL TYPE 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION... | |
| SERRATED BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R]... | |
| SERRATED BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R]... | |
| SERRATED BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE HYDENT[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.30 INCH DIA X... | |
| SERRATED BARREL TYPE 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED... | |
| SERRATED BARREL TYPE 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED... | |
| SERRATED BARREL TYPE 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED... | |
| SERRATED BARREL TYPE 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION... | |
| SERRATED BARREL TYPE 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION... | |
| SERRATED BARREL TYPE 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED... | |
| SERRATED BARREL TYPE 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED... | |
| SERRATED BARREL TYPE 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED... | |
| SERRATED BARREL TYPE 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION... | |
| SERRATED BARREL TYPE 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION... | |
| SERRATED BARREL TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL PURE... | |
| SERRATED BARREL TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL PURE... | |
| SERRATED BARREL TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL PURE... | |
| SERRATED BARREL TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE... | |
| SERRATED BARREL TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE... | |
| SERRATED BARREL TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL PURE... | |
| SERRATED BARREL TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL PURE... | |
| SERRATED BARREL TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL PURE... | |
| SERRATED BARREL TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE... | |
| SERRATED BARREL TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE... | |
| SERRATED BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL PURE... | |
| SERRATED BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL PURE... | |
| SERRATED BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL PURE... | |
| SERRATED BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE... | |
| SERRATED BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE... | |
| SHROUDED TYPE TIN PLATED COPPER MATERIAL 11 1/2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 4/0 AWG STRANDED CONDUCTOR SIZE BG DIE INDEX 4/0 AWG SOLID X 8 INCH L PIN... | |
| SHROUDED TYPE TIN PLATED COPPER MATERIAL 11 1/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 1/0 AWG STRANDED CONDUCTOR SIZE 163 DIE INDEX 1/0 AWG SOLID X 8 INCH L PIN... | |
| SHROUDED TYPE TIN PLATED COPPER MATERIAL 11-3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 2/0 AWG STRANDED CONDUCTOR SIZE U26CRT DIE INDEX 2/0 AWG SOLID X 8 INCH L PIN SIZE... | |
| SHROUDED TYPE TIN PLATED COPPER MATERIAL 13-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 500 MCM CONDUCTOR SIZE U34CRT DIE INDEX 4/0 AWG SOLID X 8 INCH L PIN SIZE YE-LH... | |
| SHROUDED TYPE TIN PLATED COPPER MATERIAL 9 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 2 AWG STRANDED CONDUCTOR SIZE 162 DIE INDEX 2 AWG SOLID X 6 INCH L PIN SIZE... | |
| SHROUDED TYPE TIN PLATED COPPER MATERIAL 9 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 2 AWG STRANDED CONDUCTOR SIZE U2CRT DIE INDEX 2 AWG SOLID X 6 INCH L PIN SIZE... | |
| SHROUDED TYPE TIN-PLATED COPPER MATERIAL 11-3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 2/0 AWG STRANDED CONDUCTOR SIZE U26CRT DIE INDEX 2/0 AWG SOLID X 8 INCH L PIN SIZE HYSEALPLUG[TM]... | |
| SHROUDED TYPE TIN-PLATED COPPER MATERIAL 12-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 350 KCMIL CONDUCTOR SIZE O DIE INDEX 4/0 AWG SOLID X 8 INCH L PIN SIZE HYSEALPLUG[TM] BRAND... | |
| SHROUDED TYPE TIN-PLATED COPPER MATERIAL 13-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 500 KCMIL CONDUCTOR SIZE 20 DIE INDEX 4/0 AWG SOLID X 8 INCH L PIN SIZE HYSEALPLUG[TM] BRAND... | |
| TAPERED BARREL TYPE ALUMINUM MATERIAL 10.07 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 724 DIE INDEX 3-1/8 INCH L X 3.07 INCH W X 0.36 INCH THK... | |
| TAPERED BARREL TYPE ALUMINUM MATERIAL 10.57 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 725 DIE INDEX 3-1/8 INCH L X 3.22 INCH W X 0.45 INCH THK... | |
| TAPERED BARREL TYPE ALUMINUM MATERIAL 10.77 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 727 DIE INDEX 3 1/8 INCH L X 3.22 INCH W X 0.52 INCH... | |
| TAPERED BARREL TYPE ALUMINUM MATERIAL 13.54 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 735 DIE INDEX 3 1/8 INCH L X 3.57 INCH W X 0.64 INCH... | |
| TAPERED BARREL TYPE ALUMINUM MATERIAL 13.76 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 729 DIE INDEX 3 1/8 INCH L X 3.44 INCH W X 0.86 INCH... | |
| TAPERED BARREL TYPE ALUMINUM MATERIAL 13.79 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 728 DIE INDEX 3 1/8 INCH L X 3.22 INCH W X 0.71 INCH... | |
| TAPERED BARREL TYPE ALUMINUM MATERIAL 13.82 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 728 DIE INDEX 3 1/8 INCH L X 3.22 INCH W X 0.71 INCH... | |
| TAPERED BARREL TYPE ALUMINUM MATERIAL 14.06 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 740 DIE INDEX 3 1/8 INCH L X 3.7 INCH W X 0.68 INCH... | |
| TAPERED BARREL TYPE ALUMINUM MATERIAL 8.96 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 717 DIE INDEX 3 1/8 INCH L X 1.68 INCH W X 0.39 INCH... | |
| TAPERED BARREL TYPE ALUMINUM MATERIAL 9.08 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 719 DIE INDEX 3 1/8 INCH L X 1.78 INCH W X 0.46 INCH... | |
| TAPERED BARREL TYPE ALUMINUM MATERIAL 9.16 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 717 DIE INDEX 3 1/8 INCH L X 1.68 INCH W X 0.39 INCH... | |
| TAPERED BARREL TYPE ALUMINUM MATERIAL 9.47 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 720 DIE INDEX 3 1/8 INCH L X 1.96 INCH W X 0.48 INCH... | |
| TAPERED BARREL TYPE ALUMINUM MATERIAL 9.84 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 722 DIE INDEX 3 1/8 INCH L X 2.08 INCH W X 0.53 INCH... | |
| TIN PLATED ALUMINUM MATERIAL BLACK COLOR 7.09 INCH OVERALL LENGTH 2.47 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL (ALUMINUM),... | |
| TIN PLATED ALUMINUM MATERIAL BLUE COLOR 5.64 INCH OVERALL LENGTH 1.53 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 KCMIL (ALUMINUM),... | |
| TIN PLATED ALUMINUM MATERIAL BROWN COLOR 6.07 INCH OVERALL LENGTH 1.85 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 KCMIL (ALUMINUM),... | |
| TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 4.78 INCH OVERALL LENGTH 1.17 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG (ALUMINUM),... | |
| TIN PLATED ALUMINUM MATERIAL RUBY COLOR 5.02 INCH OVERALL LENGTH 1.31 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG ALUMINUM,... | |
| TIN PLATED ALUMINUM MATERIAL TAN COLOR 4.59 INCH OVERALL LENGTH 1.05 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG STRANDED... | |
| TIN PLATED ALUMINUM MATERIAL WHITE COLOR 5.19 INCH OVERALL LENGTH 1.39 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG STRANDED... | |
| TIN PLATED COPPER MATERIAL 5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 163 DIE INDEX 3 INCH L X 7/8 INCH W X 3/8 INCH THK... | |
| TIN PLATED COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 168 DIE INDEX 3 INCH L X 1-1/4 INCH W X 3/8 INCH THK... | |
| TIN PLATED COPPER MATERIAL 6-1/2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 210 DIE INDEX 3 INCH L X 1-7/8 INCH W X 1/2 INCH THK... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR 2.1 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG DIESEL... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR 4.06 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED... | |
| TIN PLATED COPPER MATERIAL GRAY COLOR 3.52 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG DIESEL... | |
| TIN PLATED COPPER MATERIAL GRAY COLOR 4.62 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED... | |
| TIN PLATED COPPER MATERIAL ORANGE COLOR 3.23 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG DIESEL... | |
| TIN PLATED COPPER MATERIAL ORANGE COLOR 5.04 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG DIESEL... | |
| TIN PLATED COPPER MATERIAL PURPLE COLOR 3.4 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG DIESEL... | |
| TIN-PLATED COPPER MATERIAL 10-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 300 KCMIL (ALUMINUM), 266.8 KCMIL (ACSR) CONDUCTOR SIZE BLUE COLOR CODE 317, 705, K-1-1/8-1 DIE INDEX 4/0 AWG SOLID... | |
| TIN-PLATED COPPER MATERIAL 10-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 350 TO 400 KCMIL (ALUMINUM), 336.4 KCMIL (ACSR) CONDUCTOR SIZE GREEN COLOR CODE 317, 705, K-1-1/8-1 DIE INDEX 4/0... | |
| TIN-PLATED COPPER MATERIAL 10-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 4/0 AWG STRANDED (ALUMINUM), 4/0 AWG (ACSR) CONDUCTOR SIZE PINK COLOR CODE 249/840/11A DIE INDEX 3/8 AWG X 6... | |
| TIN-PLATED COPPER MATERIAL 10-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 477 KCMIL, 500 KCMIL (ALUMINUM), 477 KCMIL (ACSR) CONDUCTOR SIZE PINK COLOR CODE 317, 705, K-1-1/8-1 DIE INDEX 9/16... | |
| TIN-PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 1 AWG STRANDED ALUMINUM, 2 AWG STRANDED ALUMINUM, 2 AWG ACSR CONDUCTOR SIZE RED COLOR CODE BG OR 243,... | |
| TIN-PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 1/0 AWG STRANDED ALUMINUM, 1/0 AWG ACSR CONDUCTOR SIZE YELLOW COLOR CODE BG OR 243, 5/8 TO 1 DIE... | |
| TIN-PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 3 AWG STRANDED, 4 AWG STRANDED (ALUMINUM), 4 AWG (ACSR) CONDUCTOR SIZE ORANGE COLOR CODE K-5/8-1, 243, BG, 8A... | |
| TIN-PLATED COPPER MATERIAL 9-1/2 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 2/0 AWG STRANDED (ALUMINUM), 2/0 AWG (ACSR) CONDUCTOR SIZE GRAY COLOR CODE 249/840/11A DIE INDEX 1/0 AWG SOLID X... | |
| TIN-PLATED COPPER MATERIAL 9-1/2 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 3/0 AWG STRANDED (ALUMINUM), 3/0 AWG (ACSR) CONDUCTOR SIZE BLACK COLOR CODE 249/840/11A DIE INDEX 1/0 AWG SOLID X... |
| << Prev |