Hubbell Incorporated Compression Terminal YCA2RL2N

Description
ALUMINUM MATERIAL 6 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243, 687 DIE INDEX 3 INCH L X 7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 2 AWG STRANDED/COMPRESSED/ COMPACT AAC CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-RL-2N MODEL
Datasheet
Description
ALUMINUM MATERIAL 6 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243, 687 DIE INDEX 3 INCH L X 7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 2 AWG STRANDED/COMPRESSED/ COMPACT AAC CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-RL-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA2RL2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA2RL2N
Compression Terminal YCA2RL2N
ALUMINUM MATERIAL 6 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243, 687 DIE INDEX 3 INCH L X 7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 2 AWG STRANDED/COMPRESSED/ COMPACT AAC CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-RL-2N MODEL
  • ALUMINUM MATERIAL
  • 6 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • BG, 243, 687 DIE INDEX
  • 3 INCH L X 7/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 2 AWG ACSR CONDUCTOR SIZE
  • 2 AWG STRANDED/COMPRESSED/COMPACT AAC CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YCA-RL-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA2RL2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers