Hubbell Incorporated Compression Cable Lug YGA2C2TC38

Description
COPPER MATERIAL 3.48 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B/486A, CSA APPROVAL 2 AWG SOLID/STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 0.6 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1 INCH YGA MODEL
Datasheet
Description
COPPER MATERIAL 3.48 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B/486A, CSA APPROVAL 2 AWG SOLID/STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 0.6 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1 INCH YGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YGA2C2TC38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YGA2C2TC38
Compression Cable Lug YGA2C2TC38
COPPER MATERIAL 3.48 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B/486A, CSA APPROVAL 2 AWG SOLID/STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 0.6 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1 INCH YGA MODEL
  • COPPER MATERIAL
  • 3.48 INCH OVERALL LENGTH
  • 1.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467/468A/468B/486A, CSA APPROVAL
  • 2 AWG SOLID/STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 10 DIE INDEX
  • 0.6 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYGROUND[R], HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • WIRE STRIP LENGTH 1 INCH
  • YGA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YGA2C2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
Features RoHS
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Bootlace Ferrules - 1571244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details