Hubbell Incorporated Compression Cable Lug YAZV2C2TC14E2FX

Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.13 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24, 2 AWG (WELD FLEX), 2 AWG (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 0.68 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ-FX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.13 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24, 2 AWG (WELD FLEX), 2 AWG (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 0.68 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZV2C2TC14E2FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZV2C2TC14E2FX
Compression Cable Lug YAZV2C2TC14E2FX
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.13 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24, 2 AWG (WELD FLEX), 2 AWG (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 0.68 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ-FX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 3.13 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 125/24 TO 150/24, 2 AWG (WELD FLEX), 2 AWG (CODE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 10 DIE INDEX
  • 0.68 INCH W X 0.1 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 3/4 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED
  • WIRE STRIP LENGTH 1 7/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAZ-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV2C2TC14E2FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Terminal Type Angled - 30°
Material Brass
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details