Hubbell Incorporated Terminal Block Wire Ferrule YF1212ID

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.189 INCH DIA X 0.787 INCH L SIZE GRAY COLOR 0.472 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE 0.126 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.189 INCH DIA X 0.787 INCH L SIZE GRAY COLOR 0.472 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE 0.126 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF1212ID - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF1212ID
Terminal Block Wire Ferrule YF1212ID
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.189 INCH DIA X 0.787 INCH L SIZE GRAY COLOR 0.472 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE 0.126 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.189 INCH DIA X 0.787 INCH L SIZE
  • GRAY COLOR
  • 0.472 INCH SLEEVE LENGTH
  • 500 PER BAG STANDARD PACKAGE
  • 12 AWG CONDUCTOR SIZE
  • 0.126 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, D MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF1212ID
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2868.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details