Hubbell Incorporated Compression Cable Lug YGA2C2N

Description
COPPER MATERIAL 4.71 INCH OVERALL LENGTH 1.22 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 10 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-5/16 INCH YGA MODEL
Datasheet
Description
COPPER MATERIAL 4.71 INCH OVERALL LENGTH 1.22 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 10 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-5/16 INCH YGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YGA2C2N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YGA2C2N
Compression Cable Lug YGA2C2N
COPPER MATERIAL 4.71 INCH OVERALL LENGTH 1.22 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 10 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-5/16 INCH YGA MODEL
  • COPPER MATERIAL
  • 4.71 INCH OVERALL LENGTH
  • 1.22 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467/486A, CSA APPROVAL
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 10 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYGROUND[R], HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • WIRE STRIP LENGTH 1-5/16 INCH
  • YGA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YGA2C2N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers