Hubbell Incorporated Terminal Block Wire Ferrule YF0420UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.358 INCH DIA X 0.787 INCH L SIZE 100 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE 0.311 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.358 INCH DIA X 0.787 INCH L SIZE 100 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE 0.311 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF0420UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF0420UI
Terminal Block Wire Ferrule YF0420UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.358 INCH DIA X 0.787 INCH L SIZE 100 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE 0.311 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.358 INCH DIA X 0.787 INCH L SIZE
  • 100 PER BAG STANDARD PACKAGE
  • 4 AWG CONDUCTOR SIZE
  • 0.311 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF0420UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-11512-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1225-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details