Hubbell Incorporated Terminal Block Wire Ferrule YF1410UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.13 INCH DIA X 0.394 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 14 AWG CONDUCTOR SIZE 0.102 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.13 INCH DIA X 0.394 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 14 AWG CONDUCTOR SIZE 0.102 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF1410UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF1410UI
Terminal Block Wire Ferrule YF1410UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.13 INCH DIA X 0.394 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 14 AWG CONDUCTOR SIZE 0.102 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.13 INCH DIA X 0.394 INCH L SIZE
  • 1000 PER BAG STANDARD PACKAGE
  • 14 AWG CONDUCTOR SIZE
  • 0.102 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF1410UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1583-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details