Hubbell Incorporated Compression Cable Lug YAZV272NTCFX

Description
TIN PLATED COPPER MATERIAL ORANGE COLOR 5.04 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG DIESEL LOCOMOTIVE CABLE, 3/0 AWG STRANDED (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 1.03 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYDENT[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-9/16 INCH
Datasheet
Description
TIN PLATED COPPER MATERIAL ORANGE COLOR 5.04 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG DIESEL LOCOMOTIVE CABLE, 3/0 AWG STRANDED (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 1.03 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYDENT[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-9/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZV272NTCFX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZV272NTCFX
Compression Cable Lug YAZV272NTCFX
TIN PLATED COPPER MATERIAL ORANGE COLOR 5.04 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG DIESEL LOCOMOTIVE CABLE, 3/0 AWG STRANDED (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 1.03 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYDENT[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-9/16 INCH
  • TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 5.04 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 3/0 AWG DIESEL LOCOMOTIVE CABLE, 3/0 AWG STRANDED (FLEX) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 14 DIE INDEX
  • 1.03 INCH W X 0.14 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYDENT[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • WIRE STRIP LENGTH 1-9/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV272NTCFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2869.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Bootlace Ferrules - 1571244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details