Hubbell Incorporated Compression Terminal YKA25R2N

Description
ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE C, 659 DIE INDEX 3 INCH L X 1 7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG (ALUMINUM), 1/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH ALUMINUM BOLT, WASHER FACE, SELF LOCKING NUT YKA-R-2N MODEL
Datasheet
Description
ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE C, 659 DIE INDEX 3 INCH L X 1 7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG (ALUMINUM), 1/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH ALUMINUM BOLT, WASHER FACE, SELF LOCKING NUT YKA-R-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YKA25R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YKA25R2N
Compression Terminal YKA25R2N
ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE C, 659 DIE INDEX 3 INCH L X 1 7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG (ALUMINUM), 1/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH ALUMINUM BOLT, WASHER FACE, SELF LOCKING NUT YKA-R-2N MODEL
  • ALUMINUM MATERIAL
  • 5 5/8 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • C, 659 DIE INDEX
  • 3 INCH L X 1 7/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1/0 AWG ACSR CONDUCTOR SIZE
  • 1/0 AWG (ALUMINUM), 1/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • WITH ALUMINUM BOLT, WASHER FACE, SELF LOCKING NUT
  • YKA-R-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YKA25R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1510-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Dual Wire Ferrules - 2778.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details