Hubbell Incorporated Compression Terminal YCA28R2N

Description
ALUMINUM MATERIAL 6-7/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249 DIE INDEX 3 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 246.9 KCMIL YCA-R-N MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-7/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249 DIE INDEX 3 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 246.9 KCMIL YCA-R-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA28R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA28R2N
Compression Terminal YCA28R2N
ALUMINUM MATERIAL 6-7/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249 DIE INDEX 3 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 246.9 KCMIL YCA-R-N MODEL
  • ALUMINUM MATERIAL
  • 6-7/8 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 249 DIE INDEX
  • 3 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 4/0 AWG ACSR CONDUCTOR SIZE
  • 4/0 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • PENETROX[TM] BRAND
  • ROHS COMPATIBLE
  • AAAC CONDUCTOR SIZE 246.9 KCMIL
  • YCA-R-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA28R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminals - 1251956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details