Hubbell Incorporated Compression Cable Lug YBA39A

Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL YELLOW COLOR 7.07 INCH OVERALL LENGTH 2.46 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 TO 750 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 936 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-7/8 INCH TONGUE TYPE NARROW YBA-A MODEL
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL YELLOW COLOR 7.07 INCH OVERALL LENGTH 2.46 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 TO 750 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 936 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-7/8 INCH TONGUE TYPE NARROW YBA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YBA39A - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YBA39A
Compression Cable Lug YBA39A
ELECTRO-TIN PLATED ALUMINUM MATERIAL YELLOW COLOR 7.07 INCH OVERALL LENGTH 2.46 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 TO 750 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 936 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-7/8 INCH TONGUE TYPE NARROW YBA-A MODEL
  • ELECTRO-TIN PLATED ALUMINUM MATERIAL
  • YELLOW COLOR
  • 7.07 INCH OVERALL LENGTH
  • 2.46 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 700 TO 750 KCMIL STRANDED (COPPER) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 936 DIE INDEX
  • 1.62 INCH W X 0.43 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 TO 1.75 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 2-7/8 INCH
  • TONGUE TYPE NARROW
  • YBA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBA39A
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1234-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details