Hubbell Incorporated Compression Terminal YKA26R2N

Description
ALUMINUM MATERIAL 6 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE L/251 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE YKA-R-2N MODEL
Datasheet
Description
ALUMINUM MATERIAL 6 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE L/251 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE YKA-R-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YKA26R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YKA26R2N
Compression Terminal YKA26R2N
ALUMINUM MATERIAL 6 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE L/251 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE YKA-R-2N MODEL
  • ALUMINUM MATERIAL
  • 6 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 1/2 INCH-13 TPI STUD SIZE
  • L/251 DIE INDEX
  • 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 2/0 AWG ACSR CONDUCTOR SIZE
  • 2/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE
  • YKA-R-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YKA26R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details