Hubbell Incorporated Compression Cable Lug YAZ8CTC14

Description
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 1.56 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED/SOLID (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 49 DIE INDEX 0.44 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 13/16 INCH YAZ MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 1.56 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED/SOLID (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 49 DIE INDEX 0.44 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 13/16 INCH YAZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ8CTC14 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ8CTC14
Compression Cable Lug YAZ8CTC14
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 1.56 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED/SOLID (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 49 DIE INDEX 0.44 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 13/16 INCH YAZ MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 1.56 INCH OVERALL LENGTH
  • 0.75 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED/SOLID (CODE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 49 DIE INDEX
  • 0.44 INCH W X 0.08 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 13/16 INCH
  • YAZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ8CTC14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Keystone Electronics Corp.
View Details