Hubbell Incorporated Compression Terminal YCA37R2N

Description
ALUMINUM MATERIAL 8-1/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 261 DIE INDEX 3 INCH L X 2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 477 KCMIL ACSR CONDUCTOR SIZE 477 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 652.4 KCMIL YCA-R-N MODEL
Datasheet
Description
ALUMINUM MATERIAL 8-1/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 261 DIE INDEX 3 INCH L X 2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 477 KCMIL ACSR CONDUCTOR SIZE 477 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 652.4 KCMIL YCA-R-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA37R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA37R2N
Compression Terminal YCA37R2N
ALUMINUM MATERIAL 8-1/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 261 DIE INDEX 3 INCH L X 2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 477 KCMIL ACSR CONDUCTOR SIZE 477 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 652.4 KCMIL YCA-R-N MODEL
  • ALUMINUM MATERIAL
  • 8-1/8 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 261 DIE INDEX
  • 3 INCH L X 2 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 477 KCMIL ACSR CONDUCTOR SIZE
  • 477 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • PENETROX[TM] BRAND
  • ROHS COMPATIBLE
  • AAAC CONDUCTOR SIZE 652.4 KCMIL
  • YCA-R-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA37R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details