Hubbell Incorporated Ring Lug YBM6CL9

Description
FLAG, STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE DIMENSION 1.09 INCH LENGTH X 1/2 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM MODEL
Datasheet
Description
FLAG, STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE DIMENSION 1.09 INCH LENGTH X 1/2 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YBM6CL9 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YBM6CL9
Ring Lug YBM6CL9
FLAG, STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE DIMENSION 1.09 INCH LENGTH X 1/2 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM MODEL
  • FLAG, STANDARD TYPE
  • 6 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • #8 TO #10 STUD SIZE
  • DIMENSION 1.09 INCH LENGTH X 1/2 INCH WIDTH
  • SEAMLESS EXTRUSION
  • MATERIAL TIN PLATED ELECTROLYTIC COPPER
  • YBM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBM6CL9
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers