Hubbell Incorporated Compression Terminal YKA27R2N

Description
ALUMINUM MATERIAL 6 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE L/251 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 3/0 AWG/110.8 MCM ACSR CONDUCTOR SIZE 3/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE YKA-R-2N MODEL
Datasheet
Description
ALUMINUM MATERIAL 6 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE L/251 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 3/0 AWG/110.8 MCM ACSR CONDUCTOR SIZE 3/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE YKA-R-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YKA27R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YKA27R2N
Compression Terminal YKA27R2N
ALUMINUM MATERIAL 6 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE L/251 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 3/0 AWG/110.8 MCM ACSR CONDUCTOR SIZE 3/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE YKA-R-2N MODEL
  • ALUMINUM MATERIAL
  • 6 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 1/2 INCH-13 TPI STUD SIZE
  • L/251 DIE INDEX
  • 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 3/0 AWG/110.8 MCM ACSR CONDUCTOR SIZE
  • 3/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE
  • YKA-R-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YKA27R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details