Hubbell Incorporated Compression Terminal YCA321RL2N

Description
ALUMINUM MATERIAL 6-1/2 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 655 DIE INDEX 3 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 336.4 KCMIL ACSR CONDUCTOR SIZE 336.4 TO 500 KCMIL STRANDED/COMPRESSED/ COMPACT AAC CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 30.58 KCMIL YCA-RL-2N MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-1/2 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 655 DIE INDEX 3 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 336.4 KCMIL ACSR CONDUCTOR SIZE 336.4 TO 500 KCMIL STRANDED/COMPRESSED/ COMPACT AAC CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 30.58 KCMIL YCA-RL-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA321RL2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA321RL2N
Compression Terminal YCA321RL2N
ALUMINUM MATERIAL 6-1/2 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 655 DIE INDEX 3 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 336.4 KCMIL ACSR CONDUCTOR SIZE 336.4 TO 500 KCMIL STRANDED/COMPRESSED/ COMPACT AAC CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 30.58 KCMIL YCA-RL-2N MODEL
  • ALUMINUM MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 655 DIE INDEX
  • 3 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 336.4 KCMIL ACSR CONDUCTOR SIZE
  • 336.4 TO 500 KCMIL STRANDED/COMPRESSED/COMPACT AAC CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • AAAC CONDUCTOR SIZE 30.58 KCMIL
  • YCA-RL-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA321RL2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
#8 Stud Solder Lug - 7333 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Ring Terminals - 1787257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details