Hubbell Incorporated COMPRESSION CABLE LUG YBA44FX58

Description
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 7.14 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24, 750 KCMIL (FLEX), 777.7 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE L115 DIE INDEX 1.62 INCH W X 0.32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA-FX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 7.14 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24, 750 KCMIL (FLEX), 777.7 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE L115 DIE INDEX 1.62 INCH W X 0.32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YBA44FX58 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YBA44FX58
COMPRESSION CABLE LUG YBA44FX58
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 7.14 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24, 750 KCMIL (FLEX), 777.7 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE L115 DIE INDEX 1.62 INCH W X 0.32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA-FX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 7.14 INCH OVERALL LENGTH
  • 3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1925/24, 750 KCMIL (FLEX), 777.7 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • L115 DIE INDEX
  • 1.62 INCH W X 0.32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 TO 1.75 INCH PAD HOLE SPACING
  • NARROW BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • YBA-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBA44FX58
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2798.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Bootlace Ferrules - 1901986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details