Hubbell Incorporated COMPRESSION CABLE LUG YBA38FX

Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 6.76 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24, 500 KCMIL (FLEX), 535.3 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L99 DIE INDEX 1.62 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA-FX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 6.76 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24, 500 KCMIL (FLEX), 535.3 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L99 DIE INDEX 1.62 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YBA38FX - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YBA38FX
COMPRESSION CABLE LUG YBA38FX
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 6.76 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24, 500 KCMIL (FLEX), 535.3 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L99 DIE INDEX 1.62 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA-FX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 6.76 INCH OVERALL LENGTH
  • 2.81 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1325/24, 500 KCMIL (FLEX), 535.3 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • L99 DIE INDEX
  • 1.62 INCH W X 0.27 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 TO 1.75 INCH PAD HOLE SPACING
  • NARROW BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • YBA-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBA38FX
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1251968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details