Hubbell Incorporated FORK LUG YHSA14K10BF

Description
BLOCK TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED SEAM BARREL SIZE 1.2 INCH L X 0.32 INCH W X 0.04 INCH THK MATERIAL PURE TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-K-BF MODEL
Datasheet
Description
BLOCK TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED SEAM BARREL SIZE 1.2 INCH L X 0.32 INCH W X 0.04 INCH THK MATERIAL PURE TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-K-BF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - YHSA14K10BF - Hubbell Incorporated
Orange, CT, USA
FORK LUG
YHSA14K10BF
FORK LUG YHSA14K10BF
BLOCK TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED SEAM BARREL SIZE 1.2 INCH L X 0.32 INCH W X 0.04 INCH THK MATERIAL PURE TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-K-BF MODEL
  • BLOCK TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • #8 TO #10 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • BRAZED SEAM BARREL
  • SIZE 1.2 INCH L X 0.32 INCH W X 0.04 INCH THK
  • MATERIAL PURE TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/16 INCH
  • YHSA-K-BF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YHSA14K10BF
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2218.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1573931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details