ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
2.75 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
275/24, 1/0 AWG (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE
3/8 INCH STUD SIZE
12/348 DIE INDEX
0.83 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-9/16 INCH
YAZV MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
2.75 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
275/24, 1/0 AWG (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE
3/8 INCH STUD SIZE
12/348 DIE INDEX
0.83 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-9/16 INCH
YAZV MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
2.75 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
275/24, 1/0 AWG (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE
3/8 INCH STUD SIZE
12/348 DIE INDEX
0.83 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-9/16 INCH
YAZV MODEL