Hubbell Incorporated Compression Terminal YCA342N

Description
COPPER MATERIAL 6-1/2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 210 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 500 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YCA-2N MODEL
Datasheet
Description
COPPER MATERIAL 6-1/2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 210 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 500 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YCA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA342N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA342N
Compression Terminal YCA342N
COPPER MATERIAL 6-1/2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 210 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 500 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YCA-2N MODEL
  • COPPER MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 210 DIE INDEX
  • 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 500 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • YCA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA342N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2222.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers