Hubbell Incorporated Compression Cable Lug YAZV262TC14FX

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 3.2 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24 DIESEL LOCOMOTIVE CABLE FLEX, 2/0 AWG (WELD FLEX), 2/0 AWG STRANDED, 1/0 AWG (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 13 DIE INDEX 0.93 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH CABLE ENTRY TYPE CHAMFERED YAZ-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 3.2 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24 DIESEL LOCOMOTIVE CABLE FLEX, 2/0 AWG (WELD FLEX), 2/0 AWG STRANDED, 1/0 AWG (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 13 DIE INDEX 0.93 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH CABLE ENTRY TYPE CHAMFERED YAZ-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZV262TC14FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZV262TC14FX
Compression Cable Lug YAZV262TC14FX
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 3.2 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24 DIESEL LOCOMOTIVE CABLE FLEX, 2/0 AWG (WELD FLEX), 2/0 AWG STRANDED, 1/0 AWG (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 13 DIE INDEX 0.93 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH CABLE ENTRY TYPE CHAMFERED YAZ-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 3.2 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 325/24 DIESEL LOCOMOTIVE CABLE FLEX, 2/0 AWG (WELD FLEX), 2/0 AWG STRANDED, 1/0 AWG (CODE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 13 DIE INDEX
  • 0.93 INCH W X 0.13 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-9/16 INCH
  • CABLE ENTRY TYPE CHAMFERED
  • YAZ-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV262TC14FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3579TR-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-3 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Bootlace Ferrules - 1787299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details