Hubbell Incorporated COMPRESSION CABLE LUG YBA29

Description
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 5.21 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL CLASS A/B CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 0.96 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 5.21 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL CLASS A/B CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 0.96 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YBA29 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YBA29
COMPRESSION CABLE LUG YBA29
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 5.21 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL CLASS A/B CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 0.96 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 5.21 INCH OVERALL LENGTH
  • 1.62 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 250 KCMIL CLASS A/B CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 16 DIE INDEX
  • 0.96 INCH W X 0.16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 TO 1.75 INCH PAD HOLE SPACING
  • NARROW BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • YBA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBA29
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
PTFE Insulated Turret to Turret Solder Terminal - 11250 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Quick Disconnects - 1-1627102-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals - 1788602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details