Hubbell Incorporated Compression Terminal YCA392N

Description
PURE COPPER MATERIAL 7 1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 627 DIE INDEX 3 INCH L X 2 3/8 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 750 KCMIL STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-2N MODEL
Datasheet
Description
PURE COPPER MATERIAL 7 1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 627 DIE INDEX 3 INCH L X 2 3/8 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 750 KCMIL STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA392N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA392N
Compression Terminal YCA392N
PURE COPPER MATERIAL 7 1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 627 DIE INDEX 3 INCH L X 2 3/8 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 750 KCMIL STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-2N MODEL
  • PURE COPPER MATERIAL
  • 7 1/4 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 627 DIE INDEX
  • 3 INCH L X 2 3/8 INCH W X 5/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 750 KCMIL STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YCA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA392N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Crocodile Clips - 1037249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS
View Details