Hubbell Incorporated Compression Cable Lug YGA292N

Description
COPPER MATERIAL 5.21 INCH OVERALL LENGTH 1.57 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 250 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1.09 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-11/16 INCH YGA MODEL
Datasheet
Description
COPPER MATERIAL 5.21 INCH OVERALL LENGTH 1.57 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 250 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1.09 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-11/16 INCH YGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YGA292N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YGA292N
Compression Cable Lug YGA292N
COPPER MATERIAL 5.21 INCH OVERALL LENGTH 1.57 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 250 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1.09 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-11/16 INCH YGA MODEL
  • COPPER MATERIAL
  • 5.21 INCH OVERALL LENGTH
  • 1.57 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467/486A, CSA APPROVAL
  • 250 KCMIL STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 16 DIE INDEX
  • 1.09 INCH W X 0.16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYGROUND[R], HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • WIRE STRIP LENGTH 1-11/16 INCH
  • YGA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YGA292N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Solderless Ring Tongue Terminal-Crimp - 1276 - Keystone Electronics Corp.
Specs
Terminal Type Ring Terminal
Material Copper; Brass
North American 22 to 16 AWG
View Details
2 suppliers
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Blade Terminals - 1787240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details