Hubbell Incorporated Terminal Block Wire Ferrule YF1018UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.185 INCH DIA X 0.709 INCH L SIZE 250 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.185 INCH DIA X 0.709 INCH L SIZE 250 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF1018UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF1018UI
Terminal Block Wire Ferrule YF1018UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.185 INCH DIA X 0.709 INCH L SIZE 250 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.185 INCH DIA X 0.709 INCH L SIZE
  • 250 PER BAG STANDARD PACKAGE
  • 10 AWG CONDUCTOR SIZE
  • 0.154 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF1018UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Terminals - Turret Connectors - 36-1592-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1788680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details