Hubbell Incorporated FORK LUG YHSA10K10FRK

Description
SERRATED BARREL TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.16 INCH L X 0.37 INCH W WIRE STRIP LENGTH 5/16 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MR22 USED ON COPPER CONDUCTOR
Datasheet
Description
SERRATED BARREL TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.16 INCH L X 0.37 INCH W WIRE STRIP LENGTH 5/16 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MR22 USED ON COPPER CONDUCTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - YHSA10K10FRK - Hubbell Incorporated
Orange, CT, USA
SERRATED BARREL TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.16 INCH L X 0.37 INCH W WIRE STRIP LENGTH 5/16 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MR22 USED ON COPPER CONDUCTOR
  • SERRATED BARREL TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 20 PER BAG STANDARD PACKAGE
  • #8 TO #10 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.16 INCH L X 0.37 INCH W
  • WIRE STRIP LENGTH 5/16 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL MR22
  • USED ON COPPER CONDUCTOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YHSA10K10FRK
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data