Hubbell Incorporated Compression Terminal YKA2WA2N

Description
FLAT SIDED BARREL TYPE CAST ALUMINUM MATERIAL 5.51 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL BG, 243 DIE INDEX 3 INCH L X 1.9 INCH W X 0.38 INCH THK PAD SIZE 2 PAD HOLE(S) 4 AWG STRANDED ACSR CONDUCTOR SIZE 4 TO 3 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH
Datasheet
Description
FLAT SIDED BARREL TYPE CAST ALUMINUM MATERIAL 5.51 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL BG, 243 DIE INDEX 3 INCH L X 1.9 INCH W X 0.38 INCH THK PAD SIZE 2 PAD HOLE(S) 4 AWG STRANDED ACSR CONDUCTOR SIZE 4 TO 3 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YKA2WA2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YKA2WA2N
Compression Terminal YKA2WA2N
FLAT SIDED BARREL TYPE CAST ALUMINUM MATERIAL 5.51 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL BG, 243 DIE INDEX 3 INCH L X 1.9 INCH W X 0.38 INCH THK PAD SIZE 2 PAD HOLE(S) 4 AWG STRANDED ACSR CONDUCTOR SIZE 4 TO 3 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH
  • FLAT SIDED BARREL TYPE
  • CAST ALUMINUM MATERIAL
  • 5.51 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • BG, 243 DIE INDEX
  • 3 INCH L X 1.9 INCH W X 0.38 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 4 AWG STRANDED ACSR CONDUCTOR SIZE
  • 4 TO 3 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YKA2WA2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2842.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Blade Terminals - 1787252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details