Hubbell Incorporated Terminal Block Wire Ferrule YF1618IW

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 0.945 INCH L SIZE RED COLOR 0.709 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 16 AWG CONDUCTOR SIZE 0.079 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, W MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 0.945 INCH L SIZE RED COLOR 0.709 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 16 AWG CONDUCTOR SIZE 0.079 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF1618IW - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF1618IW
Terminal Block Wire Ferrule YF1618IW
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 0.945 INCH L SIZE RED COLOR 0.709 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 16 AWG CONDUCTOR SIZE 0.079 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, W MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.138 INCH DIA X 0.945 INCH L SIZE
  • RED COLOR
  • 0.709 INCH SLEEVE LENGTH
  • 500 PER BAG STANDARD PACKAGE
  • 16 AWG CONDUCTOR SIZE
  • 0.079 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, W MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF1618IW
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Mini Tubular Terminal, Pin Tip - 1237 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details