Hubbell Incorporated Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| 14.5 INCH L X 3.5 INCH W X 13.7 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM, TERMINAL/SPLICE), 8 AWG TO 600 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V... | |
| 14.5 INCH L X 3.5 INCH W X 13.75 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM/FLEX), 8 AWG TO 600 KCMIL (COPPER) CABLE SIZE 10.9 LB WEIGHT 18... | |
| 14.5 INCH L X 3.5 INCH W X 13.75 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM/FLEX), 8 AWG TO 600 KCMIL (COPPER) CABLE SIZE 18 V NICKEL METAL... | |
| 14.9 INCH L X 3.7 INCH W X 14 INCH H SIZE 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V... | |
| 15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 16.3 LB... | |
| 15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V... | |
| 15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 8 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V... | |
| 15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 14 AWG TO 750 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM), 4 AWG TO 556.5 KCMIL (ACSR)... | |
| 15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750... | |
| 16.62 INCH H SIZE 1/0 AWG STRANDED TO 1000 KCMIL (COPPER, TENSION SLEEVE), 1/0 AWG STRANDED TO 2300 KCMIL (ALUMINUM, TENSION SLEEVE), 1/0 AWG STRANDED TO 2156 KCMIL (ACSR, TENSION... | |
| 17.5 INCH L X 13.5 INCH W X 3.5 INCH H SIZE 477 KCMIL (ACSR, TENSION SLEEVE), 500 KCMIL (TAP), 1033 KCMIL (TERMINAL) CABLE SIZE 18 V NICKEL METAL HYDRIDE... | |
| 17.6 INCH L X 3.7 INCH W X 13.9 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM), 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 777 KCMIL (FLEX)... | |
| 17.6 INCH L X 3.7 INCH W X 13.9 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM), 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 777.7 KCMIL (FLEX)... | |
| 18 V LITHIUM ION BATTERY TYPE 6 TON CRIMPING FORCE BURNDY[R] BRAND ROHS COMPATIBLE | |
| 18.65 INCH L X 3.26 INCH W X 13.75 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 16.79 LB WEIGHT 18... | |
| 18.65 INCH L X 3.7 INCH W X 13.75 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 17.3 LB WEIGHT 18... | |
| 20.77 INCH L X 3.7 INCH W X 14.43 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 18 V LITHIUM ION... | |
| 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEGREE HEAD TYPE ROTATABLE 350 DEGREE CRIMPING... | |
| 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 14 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE... | |
| 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 14.4 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE... | |
| 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6... | |
| 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL... | |
| 20.91 INCH L X 6.9 INCH W X 5.48 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL... | |
| 21.3 INCH L X 2.8 INCH W X 4.25 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL... | |
| 9-POSITION COLOR CODED ROTATING DIE WHEEL TYPE 26 INCH 8 INCH 8 TO 4/0 AWG STRANDED (COPPER) CABLE SIZE COMFORT GRIP HANDLE TYPE 9-POSITION COLOR CODED ROTATING DIE WHEEL DIE... | |
| ANGLED HEAD TYPE 48 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL),... | |
| ANGLED HEAD TYPE 55.75 INCH 7.69 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG... | |
| ANGLED HEAD TYPE 68.19 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL),... | |
| ANGLED HEAD TYPE 69 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL),... | |
| ANGLED HEAD TYPE 80.06 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL),... | |
| ANGLED HEAD TYPE 80.19 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL),... | |
| COLOR CODED DIE-SET, PERMANENT DIE-SET TYPE 8.86 INCH 22 TO 10 AWG CABLE SIZE COMFORT GRIP, INSULATED HANDLE TYPE FORGED STEEL HANDLE MATERIAL BLACK HANDLE COLOR COLOR CODED DIE SET,... | |
| COLOR CODED DIE-SET, PERMANENT DIE-SET TYPE 8.86 INCH 22 TO 10 AWG CABLE SIZE COMFORT GRIP, UNINSULATED HANDLE TYPE FORGED STEEL HANDLE MATERIAL BLACK HANDLE COLOR COLOR CODED DIE SET,... | |
| FULL CYCLE RATCHET TYPE 10 1/2 INCH 2.76 INCH 18 TO 8 AWG (COPPER), 22 TO 10 AWG SOLID, 22 TO 8 AWG STRANDED CABLE SIZE LONG HANDLE TYPE 1.21... | |
| FULL CYCLE RATCHET TYPE 10-1/2 INCH 22 TO 10 AWG CABLE SIZE LONG HANDLE TYPE 1-1/2 LB WEIGHT HIGH STRENGTH ALUMINUM HANDLE MATERIAL COLOR CODED NEST DIE DIE INCLUDED HYTOOL[T]... | |
| FULL CYCLE RATCHET TYPE 10-3/4 INCH 37989 26 TO 8 AWG CABLE SIZE LONG HANDLE TYPE COLOR CODED DIE GROOVE DIE INCLUDED SPLICE, TERMINAL TERMINAL/SPLICE TYPE N DIE DIE OPTIONS... | |
| FULL CYCLE RATCHET TYPE 10.5 INCH 1 INCH 12 TO 2 AWG CABLE SIZE COMFORT GRIP, ERGONOMIC HANDLE TYPE UL, CSA APPROVAL COLOR CODED DIE DIE INCLUDED NON-INSULATED TERMINAL/SPLICE TERMINAL/SPLICE... | |
| FULL CYCLE RATCHET TYPE 10.5 INCH 3 INCH 22 TO 10 AWG CABLE SIZE COMFORT GRIP HANDLE TYPE COLOR CODED DIE DIE INCLUDED UNINSULATED TERMINAL AND SPLICE TERMINAL/SPLICE TYPE HYTOOL[TM]... | |
| FULL CYCLE RATCHET TYPE 11-3/4 INCH 9 TO 4 AWG CABLE SIZE LONG HANDLE TYPE HIGH STRENGTH ALUMINUM HANDLE MATERIAL INDENTOR DIE DIE INCLUDED NON-INSULATED SPLICE/TERMINAL TERMINAL/SPLICE TYPE ROHS COMPATIBLE... | |
| FULL CYCLE RATCHET TYPE 12-1/4 INCH 10 TO 1/0 AWG CABLE SIZE SPRING LOADED COMFORT GRIP, INSULATED HANDLE TYPE HEAT TREATED STEEL HANDLE MATERIAL NEST DIE, REPLACEABLE INDENTOR DIE DIE... | |
| FULL CYCLE RATCHET TYPE 13 INCH 8 TO 4/0 AWG (ALUMINUM), 8 AWG TO 250 KCMIL (COPPER) CABLE SIZE SPRING LOADED COMFORT GRIP, INSULATED HANDLE TYPE HEAT TREATED STEEL HANDLE... | |
| FULL CYCLE RATCHET TYPE 26 INCH 8 INCH 8 AWG TO 500 KCMIL (CODE, LUG/SPLICE), 8 AWG TO 350 KCMIL (COPPER, FLEX, LUG/SPLICE), 12 TO 3/0 AWG (CODE, C TAP)... | |
| FULL CYCLE RATCHET TYPE 9-1/2 INCH 22 TO 8 AWG CABLE SIZE LONG HANDLE TYPE SPLICE, NON-INSULATED TERMINAL TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE | |
| FULL CYCLE RATCHET TYPE 9.875 INCH 2.72 INCH 8 TO 1 AWG (LUG/SPLICE) CABLE SIZE COMFORT GRIP HANDLE TYPE COLOR CODED ROTATING DIE DIE INCLUDED C-TAP, SPLICE, COPPER HYDENT TERMINAL... | |
| INDENTOR TYPE 22.65 INCH 1.12 INCH 8 AWG STRANDED TO 250 KCMIL (COPPER, CODE), 30 TO 250 (COPPER, NAVY), 8 TO 4/0 AWG STRANDED (COPPER, FLEX) CABLE SIZE COMFORT GRIP... | |
| INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 2/0 AWG STRANDED (FLEXIBLE COPPER) CABLE SIZE COMFORT GRIP HANDLE TYPE FORGED REINFORCED STEEL HANDLE MATERIAL DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED... | |
| INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 4/0 AWG STRANDED (ALUMINUM) CABLE SIZE COMFORT GRIP HANDLE TYPE FORGED REINFORCED STEEL HANDLE MATERIAL DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED COMPRESSION... | |
| INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 4/0 AWG STRANDED (ALUMINUM), 8 AWG STRANDED TO 250 KCMIL (COPPER), 30 TO 250 (COPPER NAVY) CABLE SIZE COMFORT GRIP HANDLE TYPE... | |
| INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 4/0 AWG STRANDED (COPPER) CABLE SIZE COMFORT GRIP HANDLE TYPE FORGED REINFORCED STEEL HANDLE MATERIAL DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED COMPRESSION... | |
| INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 4/0 AWG STRANDED (FLEXIBLE COPPER MINE), 8 AWG STRANDED TO 250 KCMIL (COPPER), 30 TO 250 (COPPER NAVY) CABLE SIZE COMFORT GRIP... | |
| PLIER TYPE 8-5/8 INCH 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL HYTOOL[TM] BRAND ROHS COMPATIBLE | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 19 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR, ALUMINUM, TAP), 10 AWG STRANDED TO... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 6.65 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 7.25 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 9.5 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 25 INCH 8 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR, ALUMINUM, TAP), 10 AWG... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 25 INCH 8 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 25 INCH 8 INCH 14 TO 4/0 AWG CABLE SIZE ANTI SLIP COMFORT GRIP, ERGONOMIC HANDLE TYPE COMPOSITE POLYMER HANDLE MATERIAL FIXED 5/8 INCH... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 25-3/8 INCH 7.04 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR, ALUMINUM, TAP), 10 AWG... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 31.5 INCH 7.5 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR, ALUMINUM, TAP), 10 AWG... | |
| RATCHET TYPE 1/0 TO 3/0 AWG CABLE SIZE INSULATED TERMINAL/SPLICE TYPE ROHS COMPATIBLE YF-UI MODEL | |
| RATCHET TYPE 10 TO 6 AWG CABLE SIZE ROHS COMPATIBLE YF-UI MODEL | |
| RATCHET TYPE 11.75 INCH 10 TO 4 AWG CABLE SIZE 2.25 LB WEIGHT HEAT TREATED ALUMINUM ALLOY HANDLE MATERIAL HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION USED ON YSM10, YSM8C,... | |
| RATCHET TYPE 11.75 INCH 12 TO 6 AWG CABLE SIZE ALUMINUM HANDLE MATERIAL BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION USED ON YSM10, YSM8C, YSM4C NON INSULATED PARALLEL SPLICE | |
| RATCHET TYPE 22 TO 10 AWG CABLE SIZE ERGONOMIC HANDLE TYPE RED HANDLE COLOR ROHS COMPATIBLE USED ON COPPER FERRULE, BARE AND INSULATED FERRULE YF MODEL | |
| RATCHET TYPE 26 TO 10 AWG CABLE SIZE ERGONOMIC HANDLE TYPE BLACK HANDLE COLOR ROHS COMPATIBLE USED ON COPPER FERRULE, BARE AND INSULATED FERRULE YF-UI MODEL | |
| RATCHET TYPE 4/0 TO 250 KCMIL CABLE SIZE ERGONOMIC HANDLE TYPE RED HANDLE COLOR ROHS COMPATIBLE USED ON COPPER FERRULE, BARE AND INSULATED FERRULE YF-UI MODEL | |
| RATCHET TYPE 8 TO 1 AWG CABLE SIZE ERGONOMIC HANDLE TYPE RED HANDLE COLOR ROHS COMPATIBLE USED ON COPPER FERRULE, BARE AND INSULATED FERRULE YF MODEL | |
| SPRING LOADED DIE TYPE 25 INCH 8 INCH 14 TO 4/0 AWG CABLE SIZE ANTI SLIP COMFORT GRIP, ERGONOMIC HANDLE TYPE 7 LB WEIGHT COMPOSITE POLYMER HANDLE MATERIAL FIXED D3... |