Hubbell Incorporated Compression Terminal YCA252N

Description
COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 165 DIE INDEX 3 INCH L X 7/8 INCH W X 1/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YCA-2N MODEL
Datasheet
Description
COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 165 DIE INDEX 3 INCH L X 7/8 INCH W X 1/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YCA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA252N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA252N
Compression Terminal YCA252N
COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 165 DIE INDEX 3 INCH L X 7/8 INCH W X 1/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YCA-2N MODEL
  • COPPER MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 165 DIE INDEX
  • 3 INCH L X 7/8 INCH W X 1/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • YCA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA252N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details