Hubbell Incorporated Compression Cable Lug YAZV6C2NTCFX

Description
TIN PLATED COPPER MATERIAL BLUE COLOR 4.06 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED (FLEX), 6 AWG (WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 7/374 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYDENT[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-3/16 INCH
Datasheet
Description
TIN PLATED COPPER MATERIAL BLUE COLOR 4.06 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED (FLEX), 6 AWG (WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 7/374 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYDENT[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-3/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZV6C2NTCFX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZV6C2NTCFX
Compression Cable Lug YAZV6C2NTCFX
TIN PLATED COPPER MATERIAL BLUE COLOR 4.06 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED (FLEX), 6 AWG (WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 7/374 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYDENT[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-3/16 INCH
  • TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 4.06 INCH OVERALL LENGTH
  • 0.75 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG STRANDED (FLEX), 6 AWG (WELD) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 7/374 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYDENT[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • WIRE STRIP LENGTH 1-3/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV6C2NTCFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Solder Tab Terminal - 1232 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details
3 suppliers
Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details