Hubbell Incorporated Terminal Block Wire Ferrule YF0416IW

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.287 INCH DIA X 1.1 INCH L SIZE BROWN COLOR 0.63 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE 0.303 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, W MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.287 INCH DIA X 1.1 INCH L SIZE BROWN COLOR 0.63 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE 0.303 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF0416IW - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF0416IW
Terminal Block Wire Ferrule YF0416IW
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.287 INCH DIA X 1.1 INCH L SIZE BROWN COLOR 0.63 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE 0.303 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, W MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.287 INCH DIA X 1.1 INCH L SIZE
  • BROWN COLOR
  • 0.63 INCH SLEEVE LENGTH
  • 100 PER BAG STANDARD PACKAGE
  • 4 AWG CONDUCTOR SIZE
  • 0.303 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, W MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF0416IW
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details
Ring Terminals - 1787271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details