Hubbell Incorporated COMPRESSION CABLE LUG YAZV27TC38FXB

Description
ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.98 INCH OVERALL LENGTH 1.64 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG STRANDED (FLEX), 3/0 AWG DIESEL LOCOMOTIVE CABLE CONDUCTOR SIZE 3/8 INCH STUD SIZE 14 DIE INDEX 1.03 INCH W X 0.14 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED END, LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH INSPECTION WINDOW
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.98 INCH OVERALL LENGTH 1.64 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG STRANDED (FLEX), 3/0 AWG DIESEL LOCOMOTIVE CABLE CONDUCTOR SIZE 3/8 INCH STUD SIZE 14 DIE INDEX 1.03 INCH W X 0.14 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED END, LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAZV27TC38FXB - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAZV27TC38FXB
COMPRESSION CABLE LUG YAZV27TC38FXB
ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.98 INCH OVERALL LENGTH 1.64 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG STRANDED (FLEX), 3/0 AWG DIESEL LOCOMOTIVE CABLE CONDUCTOR SIZE 3/8 INCH STUD SIZE 14 DIE INDEX 1.03 INCH W X 0.14 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED END, LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH INSPECTION WINDOW
  • ELECTRO TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 2.98 INCH OVERALL LENGTH
  • 1.64 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 3/0 AWG STRANDED (FLEX), 3/0 AWG DIESEL LOCOMOTIVE CABLE CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 14 DIE INDEX
  • 1.03 INCH W X 0.14 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • BELLED END, LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV27TC38FXB
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Bootlace Ferrules - 1787325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details