Description
SERRATED BARREL TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
100 PER BAG STANDARD PACKAGE
#8 TO #10 STUD SIZE
HEAT SHRINK INSULATED INSULATION TYPE
HYDENT[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SIZE 1.17 INCH L X 0.34 INCH W
WIRE STRIP LENGTH 5/16 INCH
MATERIAL ELECTRO TIN PLATED COPPER
INSTALLATION TOOL MR22
USED ON COPPER CONDUCTOR