Hubbell Incorporated Compression Cable Lug YGHA292N

Description
COPPER MATERIAL 4.94 INCH OVERALL LENGTH 1.18 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B, IEEE 837, CSA APPROVAL 250 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 18 DIE INDEX 1.28 INCH W X 0.34 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING SHORT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION PROBE HOLE YGHA MODEL
Datasheet
Description
COPPER MATERIAL 4.94 INCH OVERALL LENGTH 1.18 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B, IEEE 837, CSA APPROVAL 250 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 18 DIE INDEX 1.28 INCH W X 0.34 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING SHORT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION PROBE HOLE YGHA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YGHA292N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YGHA292N
Compression Cable Lug YGHA292N
COPPER MATERIAL 4.94 INCH OVERALL LENGTH 1.18 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B, IEEE 837, CSA APPROVAL 250 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 18 DIE INDEX 1.28 INCH W X 0.34 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING SHORT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION PROBE HOLE YGHA MODEL
  • COPPER MATERIAL
  • 4.94 INCH OVERALL LENGTH
  • 1.18 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467/468A/468B, IEEE 837, CSA APPROVAL
  • 250 KCMIL STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 18 DIE INDEX
  • 1.28 INCH W X 0.34 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • SHORT BARREL TYPE
  • HYGROUND[R], HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION PROBE HOLE
  • YGHA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YGHA292N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2620.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Bootlace Ferrules - 1788740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details