Hubbell Incorporated RING LUG YHSA10K12

Description
SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE 1/2 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.69 INCH L X 0.69 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA MODEL
Datasheet
Description
SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE 1/2 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.69 INCH L X 0.69 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YHSA10K12 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YHSA10K12
RING LUG YHSA10K12
SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE 1/2 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.69 INCH L X 0.69 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA MODEL
  • SERRATED BARREL TYPE
  • 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • 100 PER BAG STANDARD PACKAGE
  • 1/2 INCH STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.69 INCH L X 0.69 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/16 INCH
  • YHSA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YHSA10K12
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Terminals - Turret Connectors - 36-1507-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Ring Terminals - 1788654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details