Hubbell Incorporated Compression Terminal YCAK391A4N

Description
CAST ALUMINUM ALLOY MATERIAL 9 7/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 342 DIE INDEX 3 INCH L X 3 INCH W X 5/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 750 TO 795 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCAK-R-N MODEL
Datasheet
Description
CAST ALUMINUM ALLOY MATERIAL 9 7/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 342 DIE INDEX 3 INCH L X 3 INCH W X 5/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 750 TO 795 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCAK-R-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCAK391A4N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCAK391A4N
Compression Terminal YCAK391A4N
CAST ALUMINUM ALLOY MATERIAL 9 7/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 342 DIE INDEX 3 INCH L X 3 INCH W X 5/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 750 TO 795 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCAK-R-N MODEL
  • CAST ALUMINUM ALLOY MATERIAL
  • 9 7/8 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 342 DIE INDEX
  • 3 INCH L X 3 INCH W X 5/8 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 750 TO 795 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YCAK-R-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCAK391A4N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2397.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1849654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details