Hubbell Incorporated Terminal Block Wire Ferrule YF0412UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.358 INCH DIA X 0.472 INCH L SIZE 100 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE 0.311 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.358 INCH DIA X 0.472 INCH L SIZE 100 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE 0.311 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF0412UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF0412UI
Terminal Block Wire Ferrule YF0412UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.358 INCH DIA X 0.472 INCH L SIZE 100 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE 0.311 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.358 INCH DIA X 0.472 INCH L SIZE
  • 100 PER BAG STANDARD PACKAGE
  • 4 AWG CONDUCTOR SIZE
  • 0.311 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF0412UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2870.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Crocodile Clips - 1806618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS
View Details