Hubbell Incorporated COMPRESSION CABLE LUG YBA36A

Description
TIN PLATED ALUMINUM MATERIAL BLACK COLOR 7.09 INCH OVERALL LENGTH 2.47 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 473 DIE INDEX 1.31 INCH W X 0.52 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA-A MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL BLACK COLOR 7.09 INCH OVERALL LENGTH 2.47 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 473 DIE INDEX 1.31 INCH W X 0.52 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YBA36A - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YBA36A
COMPRESSION CABLE LUG YBA36A
TIN PLATED ALUMINUM MATERIAL BLACK COLOR 7.09 INCH OVERALL LENGTH 2.47 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 473 DIE INDEX 1.31 INCH W X 0.52 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA-A MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • BLACK COLOR
  • 7.09 INCH OVERALL LENGTH
  • 2.47 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 473 DIE INDEX
  • 1.31 INCH W X 0.52 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 TO 1.75 INCH PAD HOLE SPACING
  • NARROW BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • YBA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBA36A
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2203.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details