Hubbell Incorporated Compression Terminal YCAK28A2G1

Description
ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 3 INCH L X 1 1/4 INCH W X 0.25 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG STRANDED (ALUMINUM, CONCENTRIC/COMPACT), 4/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH OVERLAP CRIMP YCAK-A MODEL
Datasheet
Description
ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 3 INCH L X 1 1/4 INCH W X 0.25 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG STRANDED (ALUMINUM, CONCENTRIC/COMPACT), 4/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH OVERLAP CRIMP YCAK-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCAK28A2G1 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCAK28A2G1
Compression Terminal YCAK28A2G1
ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 3 INCH L X 1 1/4 INCH W X 0.25 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG STRANDED (ALUMINUM, CONCENTRIC/COMPACT), 4/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH OVERLAP CRIMP YCAK-A MODEL
  • ALUMINUM MATERIAL
  • 5 5/8 INCH OVERALL LENGTH
  • ACSR/AAC/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 317, 705 DIE INDEX
  • 3 INCH L X 1 1/4 INCH W X 0.25 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 4/0 AWG STRANDED (ALUMINUM, CONCENTRIC/COMPACT), 4/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • WITH OVERLAP CRIMP
  • YCAK-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCAK28A2G1
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1225-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Quick Disconnects - 1-1659251-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Terminal Posts - 1796913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details