INSULATED TYPE
TIN PLATED ELECTROLYTIC COPPER MATERIAL
0.8 INCH DIAMETER X 1.87 INCH LENGTH SIZE
BLUE COLOR
1.06 INCH SLEEVE LENGTH
25 PER BAG STANDARD PACKAGE
4/0 AWG CONDUCTOR SIZE
0.7 INCH SLEEVE DIAMETER
ROHS COMPLIANT
NOMINAL CROSS SECTION 120 SQUARE MILLIMETER
YF-I MODEL
Hubbell Incorporated
Done
Datasheet
Description
INSULATED TYPE
TIN PLATED ELECTROLYTIC COPPER MATERIAL
0.8 INCH DIAMETER X 1.87 INCH LENGTH SIZE
BLUE COLOR
1.06 INCH SLEEVE LENGTH
25 PER BAG STANDARD PACKAGE
4/0 AWG CONDUCTOR SIZE
0.7 INCH SLEEVE DIAMETER
ROHS COMPLIANT
NOMINAL CROSS SECTION 120 SQUARE MILLIMETER
YF-I MODEL
INSULATED TYPE
TIN PLATED ELECTROLYTIC COPPER MATERIAL
0.8 INCH DIAMETER X 1.87 INCH LENGTH SIZE
BLUE COLOR
1.06 INCH SLEEVE LENGTH
25 PER BAG STANDARD PACKAGE
4/0 AWG CONDUCTOR SIZE
0.7 INCH SLEEVE DIAMETER
ROHS COMPLIANT
NOMINAL CROSS SECTION 120 SQUARE MILLIMETER
YF-I MODEL