Hubbell Incorporated Terminal Block Wire Ferrule YF1209UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.154 INCH DIA X 0.354 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE 0.126 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.154 INCH DIA X 0.354 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE 0.126 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF1209UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF1209UI
Terminal Block Wire Ferrule YF1209UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.154 INCH DIA X 0.354 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE 0.126 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.154 INCH DIA X 0.354 INCH L SIZE
  • 1000 PER BAG STANDARD PACKAGE
  • 12 AWG CONDUCTOR SIZE
  • 0.126 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF1209UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1234-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-0 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Bootlace Ferrules - 1787322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details