Hubbell Incorporated Compression Terminal YCA25R2N

Description
ALUMINUM MATERIAL 6-1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE KS18, 243, BG, 8A DIE INDEX 3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 123.3 KCMIL YCA-R-N MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE KS18, 243, BG, 8A DIE INDEX 3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 123.3 KCMIL YCA-R-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA25R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA25R2N
Compression Terminal YCA25R2N
ALUMINUM MATERIAL 6-1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE KS18, 243, BG, 8A DIE INDEX 3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 123.3 KCMIL YCA-R-N MODEL
  • ALUMINUM MATERIAL
  • 6-1/4 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • KS18, 243, BG, 8A DIE INDEX
  • 3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1/0 AWG ACSR CONDUCTOR SIZE
  • 1/0 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • PENETROX[TM] BRAND
  • ROHS COMPATIBLE
  • AAAC CONDUCTOR SIZE 123.3 KCMIL
  • YCA-R-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA25R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3571-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details